Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805DQGI8 IDT49FCT3805DQGI8

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006518-IDT49FCT3805 DQGI8 Packaging: Digi-Reel® Number of Circuits: 2 Mounting: SMD (SMT) Input: LVTTL Number of Pins: 20 Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: SSOP Max Frequency: 133 MHz Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006518-IDT49FCT3805 DQGI8 Packaging: Digi-Reel® Number of Circuits: 2 Mounting: SMD (SMT) Input: LVTTL Number of Pins: 20 Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: SSOP Max Frequency: 133 MHz Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805DQGI8 - 1006518-IDT49FCT3805DQGI8 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805DQGI8
1006518-IDT49FCT3805DQGI8
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805DQGI8 1006518-IDT49FCT3805DQGI8
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006518-IDT49FCT3805 DQGI8 Packaging: Digi-Reel® Number of Circuits: 2 Mounting: SMD (SMT) Input: LVTTL Number of Pins: 20 Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: SSOP Max Frequency: 133 MHz Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1006518-IDT49FCT3805DQGI8
Packaging: Digi-Reel®
Number of Circuits: 2
Mounting: SMD (SMT)
Input: LVTTL
Number of Pins: 20
Categories: Clock/Timing - Clock Buffers,Drivers
Case / Package: SSOP
Max Frequency: 133 MHz
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1006518-IDT49FCT3805DQGI8
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805DQGI8
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1913233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock and Timing IC - 728-CY22381SXI-194T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B14672-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details