Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805BQGI IDT49FCT3805BQGI

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064339-IDT49FCT3805 BQGI Length: 8.7 mm Number of Circuits: 2 Mounting: SMD (SMT) Input: LVTTL Height: 1.47 mm Number of Pins: 20 Width: 3.8 mm Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: QSOP Max Frequency: 166 MHz Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Logic Function: Clock
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064339-IDT49FCT3805 BQGI Length: 8.7 mm Number of Circuits: 2 Mounting: SMD (SMT) Input: LVTTL Height: 1.47 mm Number of Pins: 20 Width: 3.8 mm Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: QSOP Max Frequency: 166 MHz Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Logic Function: Clock
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805BQGI - 1064339-IDT49FCT3805BQGI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805BQGI
1064339-IDT49FCT3805BQGI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805BQGI 1064339-IDT49FCT3805BQGI
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064339-IDT49FCT3805 BQGI Length: 8.7 mm Number of Circuits: 2 Mounting: SMD (SMT) Input: LVTTL Height: 1.47 mm Number of Pins: 20 Width: 3.8 mm Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: QSOP Max Frequency: 166 MHz Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Logic Function: Clock

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064339-IDT49FCT3805BQGI
Length: 8.7 mm
Number of Circuits: 2
Mounting: SMD (SMT)
Input: LVTTL
Height: 1.47 mm
Number of Pins: 20
Width: 3.8 mm
Categories: Clock/Timing - Clock Buffers,Drivers
Case / Package: QSOP
Max Frequency: 166 MHz
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Logic Function: Clock

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1064339-IDT49FCT3805BQGI
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805BQGI
Device Type Clock Driver
Package Type Surface Mount; QSOP
Supply Voltage 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generator - SI51210-B12727-GM - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Device Type Clock Generator
View Details
3 suppliers
CDC329A 1-To-6 Clock Driver With Selectable Polarity - CDC329ADR - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details
4 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-A-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY2292SXL-1V1 - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; CMOS
Package Type Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details