Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1175232-IDT49FCT3805
Number of Circuits: 2
Input: LVTTL
Categories: Clock/Timing - Clock Buffers,Drivers
Case / Package: SSOP
Max Frequency: 166 MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C
| Win Source Electronics | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 1175232-IDT49FCT3805BQG |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805BQG |
| Device Type | Clock Driver |