Renesas Electronics Corporation Dual 100MHz 3.3V Logic IC IDT49FCT3805APYGI

Description
Dual 1: 5 Clock Driver 100MHz 3.3V SSOP20 Product overview: IDT49FCT3805APYGI from Renesas Electronics Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 100MHz, 3.3V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-IDT49FCT3805APYG I can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual 1: 5 Clock Driver 100MHz 3.3V SSOP20 Product overview: IDT49FCT3805APYGI from Renesas Electronics Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 100MHz, 3.3V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-IDT49FCT3805APYG I can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 100MHz 3.3V Logic IC
764-IDT49FCT3805APYGI
Dual 100MHz 3.3V Logic IC 764-IDT49FCT3805APYGI
Dual 1: 5 Clock Driver 100MHz 3.3V SSOP20 Product overview: IDT49FCT3805APYGI from Renesas Electronics Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 100MHz, 3.3V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-IDT49FCT3805APYG I can be used for catalog matching and distributor lookup.

Dual 1: 5 Clock Driver 100MHz 3.3V SSOP20 Product overview: IDT49FCT3805APYGI from Renesas Electronics Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 100MHz, 3.3V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-IDT49FCT3805APYGI can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 764-IDT49FCT3805APYGI
Product Name Dual 100MHz 3.3V Logic IC
Gate Type Buffer/Driver; Clock
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Level Translator - MYXAF54RHC804/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54L04/BDA - Quarktwin Technology Ltd.
View Details
3 suppliers
CD54HCT27 High Speed CMOS Logic Triple 3-Input NOR Gates - 5962-8970301CA - Texas Instruments
Specs
Gate Type NOR
Logic Family HCT
Propagation Delay 35 ns
View Details
Gates and Inverters - 74AHC1G14GW,165-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers