Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805APYGI IDT49FCT3805APYGI

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064338-IDT49FCT3805 APYGI Length: 7.2 mm Mounting: SMD (SMT) Height: 1.73 mm Number of Pins: 20 Width: 5.3 mm Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: SSOP Alternative Parts (Cross-Reference): 49FCT3805APYG; 74FCT3807PYG; 49FCT3805PYG; PI49FCT3807DHE; PI49FCT3807DHEX; PI49FCT3805AHE; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Logic Function: Clock Max Supply Current: 1.6 mA
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064338-IDT49FCT3805 APYGI Length: 7.2 mm Mounting: SMD (SMT) Height: 1.73 mm Number of Pins: 20 Width: 5.3 mm Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: SSOP Alternative Parts (Cross-Reference): 49FCT3805APYG; 74FCT3807PYG; 49FCT3805PYG; PI49FCT3807DHE; PI49FCT3807DHEX; PI49FCT3805AHE; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Logic Function: Clock Max Supply Current: 1.6 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805APYGI - 1064338-IDT49FCT3805APYGI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805APYGI
1064338-IDT49FCT3805APYGI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805APYGI 1064338-IDT49FCT3805APYGI
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064338-IDT49FCT3805 APYGI Length: 7.2 mm Mounting: SMD (SMT) Height: 1.73 mm Number of Pins: 20 Width: 5.3 mm Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: SSOP Alternative Parts (Cross-Reference): 49FCT3805APYG; 74FCT3807PYG; 49FCT3805PYG; PI49FCT3807DHE; PI49FCT3807DHEX; PI49FCT3805AHE; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Logic Function: Clock Max Supply Current: 1.6 mA

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064338-IDT49FCT3805APYGI
Length: 7.2 mm
Mounting: SMD (SMT)
Height: 1.73 mm
Number of Pins: 20
Width: 5.3 mm
Categories: Clock/Timing - Clock Buffers,Drivers
Case / Package: SSOP
Alternative Parts (Cross-Reference): 49FCT3805APYG; 74FCT3807PYG; 49FCT3805PYG; PI49FCT3807DHE; PI49FCT3807DHEX; PI49FCT3805AHE;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Logic Function: Clock
Max Supply Current: 1.6 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1064338-IDT49FCT3805APYGI
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805APYGI
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generator - SI51210-B12622-GMR - Richardson RFPD
Specs
Device Type Clock Generator
View Details
3 suppliers
CDC2509B 1-to-9 PLL Clock Driver - CDC2509BPWR - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
7 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details