"Clock Fanout Buffer (Distribution) IC 1:9 133.33MHz 16-SOIC (0.154"", 3.90mm Width)"
IC CLK BUF 1:9 133.33MHZ 16SOIC
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | IDT2309NZ-1HDC-ND | IDT2309NZ-1HDC |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Bus Interface | LVTTL | |
| Package Type | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount |