Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers IDT2309B-1HPGGI

Description
"Zero Delay Buffer IC 133MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote
Description
"Zero Delay Buffer IC 133MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT2309B-1HPGGI is a high-speed zero delay clock buffer designed for efficient clock distribution in high-speed applications. It operates within a frequency range of 10MHz to 133MHz and features a phase-lock loop (PLL) for precise clock alignment. The device distributes one clock input to two banks of outputs, providing five outputs in one bank and four in another, with separate enable controls for each bank. Output skew is minimized to less than 250ps, and the device exhibits low cycle-to-cycle jitter, typically around 50ps at 66MHz. The IDT2309B-1HPGGI operates at a supply voltage of 3.3V and is available in a 16-pin TSSOP package. It is characterized for both commercial (0 to 70°C) and industrial (-40 to 85°C) temperature ranges, making it suitable for a variety of applications, including SDRAM, telecom, and datacom systems. The device also features a power-down mode that reduces current consumption to less than 25µA when not in use.

Datasheet Summary
Powered by GS/AI

The IDT2309B-1HPGGI is a high-speed zero delay clock buffer designed for efficient clock distribution in high-speed applications. It operates within a frequency range of 10MHz to 133MHz and features a phase-lock loop (PLL) for precise clock alignment. The device distributes one clock input to two banks of outputs, providing five outputs in one bank and four in another, with separate enable controls for each bank. Output skew is minimized to less than 250ps, and the device exhibits low cycle-to-cycle jitter, typically around 50ps at 66MHz. The IDT2309B-1HPGGI operates at a supply voltage of 3.3V and is available in a 16-pin TSSOP package. It is characterized for both commercial (0 to 70°C) and industrial (-40 to 85°C) temperature ranges, making it suitable for a variety of applications, including SDRAM, telecom, and datacom systems. The device also features a power-down mode that reduces current consumption to less than 25µA when not in use.

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 800-1304-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
800-1304-5-ND
Clock Generators, PLLs, Frequency Synthesizers 800-1304-5-ND
"Zero Delay Buffer IC 133MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

"Zero Delay Buffer IC 133MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-IDT2309B-1HPGGI
Clock and Timing IC 728-IDT2309B-1HPGGI
IC ZD BUFFER 16TSSOP Product overview: IDT2309B-1HPGGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-IDT2309B-1HPGGI can be used for catalog matching and distributor lookup.

IC ZD BUFFER 16TSSOP Product overview: IDT2309B-1HPGGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-IDT2309B-1HPGGI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT2309B-1HPGGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
IDT2309B-1HPGGI
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers IDT2309B-1HPGGI
IC ZD BUFFER 16TSSOP

IC ZD BUFFER 16TSSOP

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT2309B-1HPGGI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
IDT2309B-1HPGGI
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers IDT2309B-1HPGGI
IC CLK BUFFER HIGH DRIVE 16TSSOP

IC CLK BUFFER HIGH DRIVE 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks
Product Number 800-1304-5-ND 728-IDT2309B-1HPGGI IDT2309B-1HPGGI IDT2309B-1HPGGI
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Zero Delay Buffer; Clock Generator Clock Generator
Bus Interface LVTTL LVTTL TTL; LVTTL
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Tube SSOP Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 511BBA125M000CAGR - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Bus Interface LVDS
Features / Standards RoHS
View Details
CDCE937 Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE937PWG4 - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
5 suppliers
Rtc, Spi, Rv-3049, 25Ppm, 10Son; Date Format Micro Crystal - 09X0514 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY24902ZXC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)"
View Details
2 suppliers