Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers IDT2309-1DCI8

Description
"Zero Delay Buffer IC 133MHz 1 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Zero Delay Buffer IC 133MHz 1 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - IDT2309-1DCI8-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
IDT2309-1DCI8-ND
Clock Generators, PLLs, Frequency Synthesizers IDT2309-1DCI8-ND
"Zero Delay Buffer IC 133MHz 1 16-SOIC (0.154"", 3.90mm Width)"

"Zero Delay Buffer IC 133MHz 1 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-IDT2309-1DCI8
Clock and Timing IC 728-IDT2309-1DCI8
IC ZD BUFFER 16SOIC Product overview: IDT2309-1DCI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-IDT2309-1DCI8 can be used for catalog matching and distributor lookup.

IC ZD BUFFER 16SOIC Product overview: IDT2309-1DCI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-IDT2309-1DCI8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1023110-IDT2309-1DCI8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1023110-IDT2309-1DCI8
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1023110-IDT2309-1DCI8
Win Source Part Number: 1023110-IDT2309-1DCI 8 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Zero Delay Buffer Package: Tape & Reel (TR) Frequency - Max: 133MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL PLL: Yes with Bypass Divider/Multiplier: No/No Voltage - Supply: 3V ~ 3.6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 2309-1DCI8 Base Product Number: IDT2309-1 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1023110-IDT2309-1DCI8
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Zero Delay Buffer
Package: Tape & Reel (TR)
Frequency - Max: 133MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL
PLL: Yes with Bypass
Divider/Multiplier: No/No
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 2309-1DCI8
Base Product Number: IDT2309-1
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT2309-1DCI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
IDT2309-1DCI8
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers IDT2309-1DCI8
IC CLK BUFFER ZD STD DRV 16-SOIC

IC CLK BUFFER ZD STD DRV 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT2309-1DCI8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
IDT2309-1DCI8
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers IDT2309-1DCI8
IC ZD BUFFER 16SOIC

IC ZD BUFFER 16SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number IDT2309-1DCI8-ND 728-IDT2309-1DCI8 1023110-IDT2309-1DCI8 IDT2309-1DCI8 IDT2309-1DCI8
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Zero Delay Buffer; Clock Generator
Bus Interface LVTTL LVTTL TTL; LVTTL TTL; LVTTL
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) Surface Mount; 16-SOIC (0.154", 3.90mm Width) Surface Mount; Surface Mount SOIC
Unlock Full Specs
to access all available technical data