Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers IDT2308A-1DCI8

Description
"Multiplier, Zero Delay Buffer IC 133.3MHz 1 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote
Description
"Multiplier, Zero Delay Buffer IC 133.3MHz 1 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT2308A-1DCI8 is a high-speed phase-lock loop (PLL) clock multiplier designed for clock distribution applications with operating frequencies ranging from 10MHz to 133MHz. It features two banks of four outputs, each with separate output enable controls, allowing for flexible clock distribution. The device achieves zero delay by aligning the phase of the incoming clock with the output clock, and it has an output skew of less than 200 ps and low jitter of less than 200 ps cycle-to-cycle. The IDT2308A-1DCI8 operates at a supply voltage of 3.3V and does not require an external RC network. It can enter a power-down mode, drawing less than 12µA for commercial temperature ranges and less than 25µA for industrial ranges. The device is available in both SOIC and TSSOP packages, making it suitable for various applications, including SDRAM, telecom, and datacom systems. The flexibility of the feedback pin allows for external synchronization, enhancing its adaptability in different designs.

Datasheet Summary
Powered by GS/AI

The IDT2308A-1DCI8 is a high-speed phase-lock loop (PLL) clock multiplier designed for clock distribution applications with operating frequencies ranging from 10MHz to 133MHz. It features two banks of four outputs, each with separate output enable controls, allowing for flexible clock distribution. The device achieves zero delay by aligning the phase of the incoming clock with the output clock, and it has an output skew of less than 200 ps and low jitter of less than 200 ps cycle-to-cycle. The IDT2308A-1DCI8 operates at a supply voltage of 3.3V and does not require an external RC network. It can enter a power-down mode, drawing less than 12µA for commercial temperature ranges and less than 25µA for industrial ranges. The device is available in both SOIC and TSSOP packages, making it suitable for various applications, including SDRAM, telecom, and datacom systems. The flexibility of the feedback pin allows for external synchronization, enhancing its adaptability in different designs.

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - IDT2308A-1DCI8-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
IDT2308A-1DCI8-ND
Clock Generators, PLLs, Frequency Synthesizers IDT2308A-1DCI8-ND
"Multiplier, Zero Delay Buffer IC 133.3MHz 1 16-SOIC (0.154"", 3.90mm Width)"

"Multiplier, Zero Delay Buffer IC 133.3MHz 1 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT2308A-1DCI8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
IDT2308A-1DCI8
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers IDT2308A-1DCI8
IC MULT ZDB 16SOIC

IC MULT ZDB 16SOIC

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT2308A-1DCI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
IDT2308A-1DCI8
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers IDT2308A-1DCI8
IC CLOCK MULT ZD STD DRV 16-SOIC

IC CLOCK MULT ZD STD DRV 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number IDT2308A-1DCI8-ND IDT2308A-1DCI8 IDT2308A-1DCI8
Product Name Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Multiplier, Zero Delay Buffer; Clock Generator Clock Generator
Bus Interface LVTTL TTL; LVTTL
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4118YRUZ - 859973-ADF4118YRUZ - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 16-TSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Clock/Timing - Application Specific - CY28800ZXI - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 210 MHz
View Details
2 suppliers
Real Time Clocks - 2195-RV-3032-C7-32.768KHZ-2.5PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.3 to 5.5 volts
View Details