The CDCVF2510PW is a 3.3-V phase-lock loop clock driver in a 24-pin TSSOP package, designed for synchronous DRAM applications with one clock input distributed to ten low-skew, low-jitter outputs. It operates from 0°C to 85°C and features an on-chip PLL with integrated 25-ohm series damping resistors, eliminating the need for external RC networks. The device supports operating frequencies from 50 MHz to 175 MHz, with a static phase error distribution of ±125 ps and cycle-to-cycle jitter of |70| ps across 66 MHz to 166 MHz. Outputs are enabled or disabled via a control input, and feedback is routed internally through the FBIN and FBOUT terminals. The package dimensions and thermal characteristics comply with TSSOP (PW) specifications.
3.3-V Phase-Lock Loop Clock Driver 24-TSSOP 0 to 85
PLL Based Clock Driver, 2510 Series, 10 True Output(s), 0 Inverted Output(s), PDSO24
3.3V PLL Clock Driver, 10-Out, 175MHz, TSSOP, SM Product overview: CDCVF2510PW from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 175MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 175MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCVF2510PW can be used for catalog matching and distributor lookup.
"PLL Clock Driver IC 175MHz 1 24-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1160715-CDCVF2510PW
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): CDCVF2510PWR;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC PLL CLOCK DRIVER 24TSSOP
PLL Clock Driver IC 175MHz 1 24-TSSOP (0.173", 4.40mm Width)
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCVF2510PW | CDCVF2510PW | 728-CDCVF2510PW | 296-6725-5-ND | 1160715-CDCVF2510PW | CDCVF2510PW | CDCVF2510PW |
| Product Name | CDCVF2510 3.3-V Phase-Lock Loop Clock Driver | 3.3V 175MHz TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF2510PW | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Driver | Real Time Clock; Clock Driver | Clock Driver; Clock Generator | Clock Generator | Surface Mount; Clock Generator | Clock Driver | |
| Package Type | TSSOP | SOP; SSOP | Rail/Tube | Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width) | ||
| Supply Voltage | 3.3 volts | 3 to 3.6 volts | 3 to 3.6 volts | ||||
| Frequency | 175 MHz | 175 MHz | 175 MHz | 1 MHz | 175 MHz |