The IDT2308A-1DC is a high-speed phase-lock loop (PLL) clock multiplier designed for clock distribution applications with operating frequencies ranging from 10MHz to 133MHz. It features zero delay by aligning the phase between the input and output clocks, making it suitable for applications requiring precise timing. The device distributes one clock input to two banks of four outputs, each with separate enable controls, and supports multiple output configurations including 1x, 2x, and 4x multiplication options. The IDT2308A-1DC operates at a supply voltage of 3.3V and does not require an external RC network. It is characterized for both commercial (0 to 70°C) and industrial (-40 to 85°C) temperature ranges, ensuring versatility in various environments. The device also includes a power-down mode that reduces current consumption to less than 12µA for commercial and less than 25µA for industrial applications. The IDT2308A-1DC is available in both SOIC and TSSOP packages, providing options for different design requirements.
"Multiplier, Zero Delay Buffer IC 133.3MHz 1 16-SOIC (0.154"", 3.90mm Width)"
IC CLOCK MULT ZD STD DRV 16-SOIC
IC CLOCK MULT ZD STD DRV 16-SOIC
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | IDT2308A-1DC-ND | IDT2308A-1DC | IDT2308A-1DC |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Multiplier, Zero Delay Buffer; Clock Generator |
| Bus Interface | LVTTL | TTL; LVTTL | |
| Package Type | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount | SOIC |