Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers IDT2305-1DCI8

Description
"Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - IDT2305-1DCI8-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
IDT2305-1DCI8-ND
Clock Generators, PLLs, Frequency Synthesizers IDT2305-1DCI8-ND
"Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154"", 3.90mm Width)"

"Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT2305-1DCI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
IDT2305-1DCI8
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers IDT2305-1DCI8
IC CLK BUFFER 3.3V ZD 8-SOIC

IC CLK BUFFER 3.3V ZD 8-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT2305-1DCI8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
IDT2305-1DCI8
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers IDT2305-1DCI8
IC ZD BUFFER 8SOIC

IC ZD BUFFER 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number IDT2305-1DCI8-ND IDT2305-1DCI8 IDT2305-1DCI8
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS CMOS; TTL; CMOS, LVCMOS, TTL
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; Surface Mount SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Application Specific - AD9553BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 810 MHz
View Details
 - SI52112-B5-GT - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock; Clock Generator
Bus Interface CMOS
Package Type SOP; SSOP
View Details
4 suppliers
Real Time Clocks - 2195-RV-8564-C3-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers