Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ID82C82 ID82C82

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183839-ID82C82 Packaging: Tube Type: Driver Mounting Style: Through Hole Number of Drivers/Receivers: 8/0 Categories: Integrated Circuits Supplier Device Package: 20-CERDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-CDIP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: 82C82 Manufacturer Pack Quantity: 19 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183839-ID82C82 Packaging: Tube Type: Driver Mounting Style: Through Hole Number of Drivers/Receivers: 8/0 Categories: Integrated Circuits Supplier Device Package: 20-CERDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-CDIP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: 82C82 Manufacturer Pack Quantity: 19 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ID82C82 - 1183839-ID82C82 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ID82C82
1183839-ID82C82
Interface - Interface - Drivers, Receivers, Transceivers - ID82C82 1183839-ID82C82
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183839-ID82C82 Packaging: Tube Type: Driver Mounting Style: Through Hole Number of Drivers/Receivers: 8/0 Categories: Integrated Circuits Supplier Device Package: 20-CERDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-CDIP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: 82C82 Manufacturer Pack Quantity: 19 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1183839-ID82C82
Packaging: Tube
Type: Driver
Mounting Style: Through Hole
Number of Drivers/Receivers: 8/0
Categories: Integrated Circuits
Supplier Device Package: 20-CERDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 20-CDIP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: 82C82
Manufacturer Pack Quantity: 19
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Interface Transceiver IC - 710-ID82C82 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-ID82C82
Interface Transceiver IC 710-ID82C82
IC DRIVER 8/0 20CERDIP Product overview: ID82C82 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ID82C82 can be used for catalog matching and distributor lookup.

IC DRIVER 8/0 20CERDIP Product overview: ID82C82 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ID82C82 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ID82C82 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ID82C82
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ID82C82
IC DRIVER 8/0 20CERDIP

IC DRIVER 8/0 20CERDIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1183839-ID82C82 710-ID82C82 ID82C82
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ID82C82 Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface module - 289-559 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI32282-A-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers