Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064275-ICS9ZX21501B
Packaging: Tape & Reel (TR)
Number of Circuits: 1
Input: Clock
PLL: Yes
Number of Pins: 64
Categories: OEM Parts(F-I)
Max Frequency: 400 MHz
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1064275-ICS9ZX21501BKLFT |
| Product Name | OEM Parts - OEM Parts (F - I) - ICS9ZX21501BKLFT |