Memory, DIMM, PCI Express (PCIe) Clock/Frequency Generator IC 400MHz 1 Output 72-VFQFPN (10x10)
IC FREQUENCY GENERATOR 72-VFQFPN
IC FREQUENCY GENERATOR 72-VFQFPN
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | ICS9FG1901EKLFT | ICS9FG1901EKLFT | 668-ICS9FG1901EKLFT |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific | IC FREQUENCY GENERATOR 72-VFQFPN |
| Device Type | Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | HCSL | ||
| Package Type | Surface Mount; 72-VFQFN Exposed Pad | Surface Mount; Surface Mount | 72-VFQFN Exposed Pad |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts |