Renesas Electronics Corporation Clock/Timing - Application Specific ICS9FG1001AGLF

Description
IC CLK FREQ GEN PCIE 400MHZ
Description
IC CLK FREQ GEN PCIE 400MHZ
Datasheet
Datasheet Summary
Powered by GS/AI

The ICS9FG1001AGLF is a clock and frequency generator IC designed for applications requiring precise timing solutions. It supports output frequencies up to 400 MHz and is packaged in a 56-TSSOP format, making it suitable for integration into various electronic systems. This device is particularly useful in memory and PCI Express (PCIe) applications, providing reliable clock signals essential for system performance. Its specifications and features make it a viable option for engineers looking for a robust timing solution in their projects.

Datasheet Summary
Powered by GS/AI

The ICS9FG1001AGLF is a clock and frequency generator IC designed for applications requiring precise timing solutions. It supports output frequencies up to 400 MHz and is packaged in a 56-TSSOP format, making it suitable for integration into various electronic systems. This device is particularly useful in memory and PCI Express (PCIe) applications, providing reliable clock signals essential for system performance. Its specifications and features make it a viable option for engineers looking for a robust timing solution in their projects.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Application Specific - ICS9FG1001AGLF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
ICS9FG1001AGLF
Clock/Timing - Application Specific ICS9FG1001AGLF
IC CLK FREQ GEN PCIE 400MHZ

IC CLK FREQ GEN PCIE 400MHZ

Supplier's Site Datasheet
Application Specific Clock/Timing - ICS9FG1001AGLF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
ICS9FG1001AGLF
Application Specific Clock/Timing ICS9FG1001AGLF
Memory, DIMM, PCI Express (PCIe) Clock/Frequency Generator IC 400MHz Output 56-TSSOP

Memory, DIMM, PCI Express (PCIe) Clock/Frequency Generator IC 400MHz Output 56-TSSOP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks
Product Number ICS9FG1001AGLF ICS9FG1001AGLF
Product Name Clock/Timing - Application Specific Application Specific Clock/Timing
Device Type Clock Generator Clock Generator
Package Type Surface Mount; Surface Mount Surface Mount; 56-TFSOP (0.240\", 6.10mm Width)
Frequency 400 MHz 400 MHz
Bus Interface Clock
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-1BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2650 MHz
View Details
Real Time Clocks - 1905155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details
CDC2536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC2536DB - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
7 suppliers