Renesas Electronics Corporation Application Specific Clock/Timing ICS97ULP877BHT

Description
Memory, DDR2 Clock Buffer/Driver, Zero Delay Buffer, Multiplexer IC 410MHz 1 Output 52-CABGA (4.5x7.0)
Datasheet
Description
Memory, DDR2 Clock Buffer/Driver, Zero Delay Buffer, Multiplexer IC 410MHz 1 Output 52-CABGA (4.5x7.0)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - ICS97ULP877BHT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
ICS97ULP877BHT
Application Specific Clock/Timing ICS97ULP877BHT
Memory, DDR2 Clock Buffer/Driver, Zero Delay Buffer, Multiplexer IC 410MHz 1 Output 52-CABGA (4.5x7.0)

Memory, DDR2 Clock Buffer/Driver, Zero Delay Buffer, Multiplexer IC 410MHz 1 Output 52-CABGA (4.5x7.0)

Buy Now Datasheet
Clock/Timing - Application Specific - ICS97ULP877BHT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
ICS97ULP877BHT
Clock/Timing - Application Specific ICS97ULP877BHT
IC CLOCK DRIVER 1.8V LP 52-BGA

IC CLOCK DRIVER 1.8V LP 52-BGA

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number ICS97ULP877BHT ICS97ULP877BHT
Product Name Application Specific Clock/Timing Clock/Timing - Application Specific
Device Type Clock Driver Clock Generator
Bus Interface SSTL-18
Package Type Surface Mount; 52-VFBGA Surface Mount; Surface Mount
Supply Voltage 1.7 to 1.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI4126-BM - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2300 MHz
View Details
CDC208 5V Dual 1-to-4 clock driver - CDC208NSR - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details
5 suppliers
Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks - 1321580-RV-8564-C3-32.768KHZ-20PPM-TA-QC - Win Source Electronics
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1 to 5.5 volts
View Details
7 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 448-CY22801KSXC-018TTR-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Features / Standards Lead-Free
View Details
2 suppliers