The ICS97ULP877B is a low-power, wide-range frequency clock driver designed for DDR2 memory applications. It operates at a supply voltage of 1.8V and features a zero delay buffer that distributes a differential clock input pair to ten differential clock outputs, along with feedback clock outputs. The device is characterized by low skew and low jitter performance, with period jitter specifications of 40ps for DDR2-400/533 and 30ps for DDR2-667/800. It includes features such as feedback pins for input-output synchronization, spread spectrum tolerance for reduced electromagnetic interference, and an automatic power-down mode when both input clock signals are low. The ICS97ULP877B is available in a 52-ball BGA package and is rated for operation from 0°C to 70°C, making it suitable for various applications requiring precise clock timing.
Memory, DDR2 Clock Buffer/Driver, Zero Delay Buffer, Multiplexer IC 410MHz 1 Output 52-CABGA (4.5x7.0)
IC CLOCK DRIVER 1.8V LP 52-BGA
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | ICS97ULP877BH | ICS97ULP877BH |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Driver | Clock Generator |
| Bus Interface | SSTL-18 | |
| Package Type | Surface Mount; 52-VFBGA | Surface Mount; Surface Mount |
| Supply Voltage | 1.7 to 1.9 volts |