Renesas Electronics Corporation Application Specific Clock/Timing ICS97ULP877AHLF

Description
Memory, DDR2 Clock Buffer/Driver, Zero Delay Buffer, Multiplexer IC 410MHz 1 Output 52-CABGA (4.5x7.0)
Datasheet
Description
Memory, DDR2 Clock Buffer/Driver, Zero Delay Buffer, Multiplexer IC 410MHz 1 Output 52-CABGA (4.5x7.0)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - ICS97ULP877AHLF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
ICS97ULP877AHLF
Application Specific Clock/Timing ICS97ULP877AHLF
Memory, DDR2 Clock Buffer/Driver, Zero Delay Buffer, Multiplexer IC 410MHz 1 Output 52-CABGA (4.5x7.0)

Memory, DDR2 Clock Buffer/Driver, Zero Delay Buffer, Multiplexer IC 410MHz 1 Output 52-CABGA (4.5x7.0)

Buy Now Datasheet
Clock/Timing - Application Specific - ICS97ULP877AHLF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
ICS97ULP877AHLF
Clock/Timing - Application Specific ICS97ULP877AHLF
IC CLOCK DRIVER 1.8V LP 52-BGA

IC CLOCK DRIVER 1.8V LP 52-BGA

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number ICS97ULP877AHLF ICS97ULP877AHLF
Product Name Application Specific Clock/Timing Clock/Timing - Application Specific
Device Type Clock Driver Clock Generator
Bus Interface SSTL-18
Package Type Surface Mount; 52-VFBGA Surface Mount; Surface Mount
Supply Voltage 1.7 to 1.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generator - SI51210-B09362-GM - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Device Type Clock Generator
View Details
2 suppliers
BQ3285 RTC IC with 114x8 NVSRAM - BQ3285P-SB2E3 - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
7 suppliers
Real Time Clocks - 2195-RV-3032-C7-32.768KHZ-2.5PPM-TA-QADKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
Application Specific Clock/Timing - CY22800FXC-036A - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers