IC CLK DVR PLL 1:10 370MHZ 52BGA
Driver, PLL IC 370MHz 1 52-VFBGA
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | ICS97U870AHT | ICS97U870AHT |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Driver |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 52-VFBGA |
| Frequency | 370 MHz | 370 MHz |
| Bus Interface | SSTL-18 |