Memory, DDR Clock Buffer/Driver, Zero Delay Buffer IC 233MHz 1 Output 40-VFQFPN (6x6)
IC CLK BUF DDR 233MHZ 1CIRC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | ICS95V857CKLF8 | ICS95V857CKLF8 |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Driver | Clock Generator |
| Bus Interface | SSTL-2 | |
| Package Type | Surface Mount; 40-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 2.3 to 2.7 volts |