Renesas Electronics Corporation Clock/Timing - Application Specific ICS95V857AKT

Description
IC CLK BUF DDR 233MHZ 1CIRC
Datasheet
Description
IC CLK BUF DDR 233MHZ 1CIRC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Application Specific - ICS95V857AKT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
ICS95V857AKT
Clock/Timing - Application Specific ICS95V857AKT
IC CLK BUF DDR 233MHZ 1CIRC

IC CLK BUF DDR 233MHZ 1CIRC

Supplier's Site Datasheet
Application Specific Clock/Timing - ICS95V857AKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
ICS95V857AKT
Application Specific Clock/Timing ICS95V857AKT
Memory, DDR Clock Buffer/Driver, Zero Delay Buffer IC 233MHz 1 Output 40-VFQFPN (6x6)

Memory, DDR Clock Buffer/Driver, Zero Delay Buffer IC 233MHz 1 Output 40-VFQFPN (6x6)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks
Product Number ICS95V857AKT ICS95V857AKT
Product Name Clock/Timing - Application Specific Application Specific Clock/Timing
Device Type Clock Generator Clock Driver
Package Type Surface Mount; Surface Mount Surface Mount; 40-VFQFN Exposed Pad
Frequency 233 MHz 233 MHz
Bus Interface SSTL-2
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 863-541CBD001207BCG-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 6-SMD, No Lead
View Details
CDCE913 Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE913PW - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
9 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-B-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2308ZC-5H-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
2 suppliers