Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Application Specific ICS954511BFLF

Description
Win Source Part Number: 1022669-ICS954511BFL F Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tube Frequency - Max: 400MHz Number of Circuits: 1 Standard Package: 26 Mounting: SMD (SMT) Output: Clock PLL: No Main Purpose: Intel CPU, PCI Express (PCIe) Voltage - Supply: 3.3V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 954511BFLF Base Product Number: ICS954511 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1022669-ICS954511BFL F Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tube Frequency - Max: 400MHz Number of Circuits: 1 Standard Package: 26 Mounting: SMD (SMT) Output: Clock PLL: No Main Purpose: Intel CPU, PCI Express (PCIe) Voltage - Supply: 3.3V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 954511BFLF Base Product Number: ICS954511 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Application Specific
1022669-ICS954511BFLF
Integrated Circuits (ICs) - Clock/Timing - Application Specific 1022669-ICS954511BFLF
Win Source Part Number: 1022669-ICS954511BFL F Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tube Frequency - Max: 400MHz Number of Circuits: 1 Standard Package: 26 Mounting: SMD (SMT) Output: Clock PLL: No Main Purpose: Intel CPU, PCI Express (PCIe) Voltage - Supply: 3.3V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 954511BFLF Base Product Number: ICS954511 Product Status: Obsolete

Win Source Part Number: 1022669-ICS954511BFLF
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Package: Tube
Frequency - Max: 400MHz
Number of Circuits: 1
Standard Package: 26
Mounting: SMD (SMT)
Output: Clock
PLL: No
Main Purpose: Intel CPU, PCI Express (PCIe)
Voltage - Supply: 3.3V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 954511BFLF
Base Product Number: ICS954511
Product Status: Obsolete

Buy Now Datasheet
Clock/Timing - Application Specific - ICS954511BFLF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
ICS954511BFLF
Clock/Timing - Application Specific ICS954511BFLF
IC TIMING CTRL HUB P4 56-SSOP

IC TIMING CTRL HUB P4 56-SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1022669-ICS954511BFLF ICS954511BFLF
Product Name Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing - Application Specific
Device Type Clock Generator Clock Generator
Bus Interface Clock
Package Type Surface Mount; 56-BSSOP (0.295", 7.50mm Width) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Real Time Clocks - 2195-RV-3028-C8-32.768KHZ-1PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-UCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 13715-102-XTD - Lingto Electronic Limited
Specs
Device Type Clock Generator
Frequency 340 MHz
View Details
Clock Synthesizers - 7089782P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details