Renesas Electronics Corporation Application Specific Clock/Timing ICS93V855AGT

Description
Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 28-TSSOP
Datasheet
Description
Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 28-TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - ICS93V855AGT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
ICS93V855AGT
Application Specific Clock/Timing ICS93V855AGT
Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 28-TSSOP

Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 28-TSSOP

Buy Now
Clock/Timing - Application Specific - ICS93V855AGT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
ICS93V855AGT
Clock/Timing - Application Specific ICS93V855AGT
IC CLK BUF DDR 233MHZ 1CIRC

IC CLK BUF DDR 233MHZ 1CIRC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number ICS93V855AGT ICS93V855AGT
Product Name Application Specific Clock/Timing Clock/Timing - Application Specific
Device Type Clock Driver Clock Generator
Bus Interface Clock
Package Type Surface Mount; SSOP; 28-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount
Supply Voltage 2.3 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51211-A12788-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
BQ3285 RTC IC with 114x8 NVSRAM - BQ3285P-SB2E3 - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
7 suppliers
Real Time Clocks - 2195-RV-3028-C8-32.768KHZ-1PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-UCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
Clocks and timing solutions - CYPRESS™ Clock generators - CY22393FXIT - CY22393FXIT - Infineon Technologies AG
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type PG-TSSOP-16
View Details
6 suppliers