IC FREQ GENERATOR/BUFFER 56-SSOP Product overview: ICS9250BF-27 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9250BF-27 can be used for catalog matching and distributor lookup.
Intel CPU Servers Clock/Frequency Generator IC 133.3MHz 1 Output 56-SSOP
IC FREQ GENERATOR/BUFFER 56-SSOP
Intel CPU Servers Clock/Frequency Generator IC 133.3MHz 1 Output 56-SSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 763-ICS9250BF-27 | ICS9250BF-27-ND | ICS9250BF-27 | ICS9250BF-27 |
| Product Name | SSOP Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Bus Interface | Clock | Clock | Clock | |
| Package Type | Tube | Surface Mount; "56-BSSOP (0.295"", 7.50mm Width)" | Surface Mount; Surface Mount | Surface Mount; SSOP; 56-BSSOP (0.295\", 7.50mm Width) |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | |
| Frequency | 133 MHz | 133 MHz | 133 MHz | 133 MHz |