Manufacturer: Renesas Electronics America
Win Source Part Number: 908710-ICS9250BF-12T
Operating Temperature Range: 0°C ~ 70°C
Features: Intel CPU Servers Clock/Frequency Synthesizer IC 133MHz 1 Output 56-SSOP
Package: Reel - TR
Package: 56-BSSOP (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS9250-12
Categories: Integrated Circuits (ICs)
Case / Package: 56-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FREQ TIMING GENERATOR 56-SSOP Product overview: ICS9250BF-12T from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9250BF-12T can be used for catalog matching and distributor lookup.
IC FREQ TIMING GENERATOR 56-SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks |
| Product Number | 908710-ICS9250BF-12T | 763-ICS9250BF-12T | ICS9250BF-12T |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - ICS9250BF-12T | SSOP Clock and Timing IC | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator |