Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1000011-ICS9248AG-15
Packaging: Tape & Reel (TR)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVPECL
PLL: No
Categories: OEM Parts(F-I)
Case / Package: LQFP
Max Frequency: 250 MHz
Alternative Parts (Cross-Reference): ICS9248AG-150LNICS92
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1000011-ICS9248AG-150LN |
| Product Name | OEM Parts - OEM Parts (F - I) - ICS9248AG-150LN |