The ICS91719AGLF is a low EMI, spread spectrum clock generator designed for mobile PC and LCD panel applications. It operates within an input frequency range of 14.318 MHz to 80.00 MHz and utilizes spread spectrum techniques to achieve EMI peak reductions of 7-14 dB across the 3rd to 19th harmonics. The device features a modulation spread of 20 kHz to 40 kHz, ensuring optimized clock signal generation. This clock generator operates at a supply voltage of 3.3V ±0.3V and guarantees performance at temperatures up to +85°C. It has a cycle-to-cycle jitter of less than 150 ps and an output duty cycle of 40/60% at worst case. The ICS91719AGLF is packaged in a 16-pin TSSOP format, with a body size of 4.4 mm and a pitch of 0.65 mm. It supports various reference clock inputs, including 14.318 MHz, 27 MHz, 48 MHz, and 66 MHz, and includes functionality for input frequency selection and reference voltage selection.
IC CLOCK GENERATOR 16TSSOP Product overview: ICS91719AGLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS91719AGLF can be used for catalog matching and distributor lookup.
IC CLOCK GENERATOR 16TSSOP
IC CLK GENERATOR LOW EMI 16TSSOP
Clock Generator IC 80MHz 1 16-TSSOP (0.173", 4.40mm Width)
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-ICS91719AGLF | ICS91719AGLF | ICS91719AGLF | ICS91719AGLF |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | Clock | Clock | Clock | |
| Package Type | Tube | SSOP | Surface Mount; Surface Mount | Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | |
| Frequency | 80 MHz | 80 MHz | 80 MHz | 80 MHz |