Renesas Electronics Corporation Clock Buffers, Drivers ICS889832AKLFT

Description
Clock Fanout Buffer (Distribution) IC 1:4 2GHz 16-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 1:4 2GHz 16-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - ICS889832AKLFT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
ICS889832AKLFT-ND
Clock Buffers, Drivers ICS889832AKLFT-ND
Clock Fanout Buffer (Distribution) IC 1:4 2GHz 16-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 1:4 2GHz 16-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS889832AKLFT - 920840-ICS889832AKLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS889832AKLFT
920840-ICS889832AKLFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS889832AKLFT 920840-ICS889832AKLFT
Manufacturer: Renesas Electronics America Win Source Part Number: 920840-ICS889832AKLF T Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: ICS889832 Categories: Integrated Circuits (ICs) Case / Package: 16-VFQFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 920840-ICS889832AKLFT
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS889832
Categories: Integrated Circuits (ICs)
Case / Package: 16-VFQFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - ICS889832AKLFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
ICS889832AKLFT
Clock/Timing - Clock Buffers, Drivers ICS889832AKLFT
IC CLK BUFFER 1:4 2GHZ 16VFQFN

IC CLK BUFFER 1:4 2GHZ 16VFQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number ICS889832AKLFT-ND 920840-ICS889832AKLFT ICS889832AKLFT
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS889832AKLFT Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface LVDS
Package Type Surface Mount; 16-VFQFN Exposed Pad Surface Mount; 16-VFQFN (3x3) Surface Mount; Surface Mount
Supply Voltage 2.38 to 2.62 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 336-1177-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
View Details
4 suppliers
CD4046B CMOS Micropower Phase-Locked Loop - CD4046BNSR - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,TSSOP
Supply Voltage 3 to 18 volts
View Details
9 suppliers
I²C Real-Time Clock Module - RV-3028-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details