Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS87608AYILF ICS87608AYILF

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1183065-ICS87608AYIL F Number of Circuits: 1 Input: Crystal Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Case / Package: LQFP Max Frequency: 166.67 MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1183065-ICS87608AYIL F Number of Circuits: 1 Input: Crystal Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Case / Package: LQFP Max Frequency: 166.67 MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS87608AYILF - 1183065-ICS87608AYILF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS87608AYILF
1183065-ICS87608AYILF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS87608AYILF 1183065-ICS87608AYILF
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1183065-ICS87608AYIL F Number of Circuits: 1 Input: Crystal Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Case / Package: LQFP Max Frequency: 166.67 MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1183065-ICS87608AYILF
Number of Circuits: 1
Input: Crystal
Categories: Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Case / Package: LQFP
Max Frequency: 166.67 MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now
Singapore, Singapore
Clock and Timing IC
728-ICS87608AYILF
Clock and Timing IC 728-ICS87608AYILF
Zero Delay PLL Clock Generator Single 32-Pin LQFP Tray Product overview: ICS87608AYILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS87608AYILF can be used for catalog matching and distributor lookup.

Zero Delay PLL Clock Generator Single 32-Pin LQFP Tray Product overview: ICS87608AYILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS87608AYILF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 1183065-ICS87608AYILF 728-ICS87608AYILF
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS87608AYILF Clock and Timing IC
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - SI5332AC09106-GM1-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 32-VFQFN Exposed Pad
Features / Standards Lead-Free
View Details
3 suppliers
CDC536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC536DBG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
5 suppliers
Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks - 1337210-RV-3028-C7 32.768KHZ 1PPM-TA-QC - Win Source Electronics
Specs
Device Type Real Time Clock
Package Type 8-WCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
7 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY25819SXC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers