The ICS870919BRI-01 is an LVCMOS clock generator featuring an internal phase lock loop (PLL) designed for frequency multiplication and low-skew output synchronization with a reference clock. It provides eight single-ended clock outputs and supports input reference frequencies ranging from 20MHz to 160MHz. The PLL loop filter is integrated, eliminating the need for external components, and the device includes a PLL disable feature for low-frequency or DC testing. Key specifications include a maximum output frequency of 160MHz for the 2XQ output and 80MHz for the other outputs, with output drive capability of ±24mA. The device operates within an ambient temperature range of -40°C to 85°C and is available in lead-free packages. The output skew is specified at a maximum of 300ps for Q0:Q4 and 500ps for all outputs. The ICS870919BRI-01 is fully pin and function compatible with the IDT QS5LV919 series, making it suitable for applications requiring high-performance clock solutions.
IC CLK GENERATOR LVCMOS 28QSOP
Clock Generator IC 160MHz 1 28-SSOP (0.154", 3.90mm Width)
IC CLK GENERATOR LVCMOS 28QSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | ICS870919BRI-01 | ICS870919BRI-01 | ICS870919BRI-01 |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator; Clock Generator |
| Package Type | Surface Mount; Surface Mount | Surface Mount; SSOP; 28-SSOP (0.154\", 3.90mm Width) | SSOP |
| Frequency | 160 MHz | 160 MHz | 160 MHz |
| Bus Interface | CMOS; TTL; LVCMOS, LVTTL | CMOS; TTL; LVCMOS, LVTTL |