Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS854105AGILF ICS854105AGILF

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030487-ICS854105AGI LF Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: TSSOP Max Frequency: 250 MHz Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030487-ICS854105AGI LF Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: TSSOP Max Frequency: 250 MHz Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS854105AGILF - 1030487-ICS854105AGILF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS854105AGILF
1030487-ICS854105AGILF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS854105AGILF 1030487-ICS854105AGILF
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030487-ICS854105AGI LF Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: TSSOP Max Frequency: 250 MHz Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030487-ICS854105AGILF
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Categories: Clock/Timing - Clock Buffers,Drivers
Case / Package: TSSOP
Max Frequency: 250 MHz
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1030487-ICS854105AGILF
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS854105AGILF
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51211-A11070-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 170 MHz
View Details
2 suppliers
CDCE906 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider - CDCE906PWR - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
9 suppliers
Clock/Timing - Clock/Timing - Real Time Clocks - RV-4162-C7-32.768KHZ-20PPM-TA-QC - 892647-RV-4162-C7-32.768KHZ-20PPM-TA-QC - Win Source Electronics
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-SON (3.2x1.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY2213ZXC-1 - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width)
View Details