Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS854104AGILFT ICS854104AGILFT

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064189-ICS854104AGI LFT Packaging: Tape & Reel (TR) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVDS Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: TSSOP Max Frequency: 700 MHz Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064189-ICS854104AGI LFT Packaging: Tape & Reel (TR) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVDS Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: TSSOP Max Frequency: 700 MHz Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS854104AGILFT - 1064189-ICS854104AGILFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS854104AGILFT
1064189-ICS854104AGILFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS854104AGILFT 1064189-ICS854104AGILFT
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064189-ICS854104AGI LFT Packaging: Tape & Reel (TR) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVDS Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: TSSOP Max Frequency: 700 MHz Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064189-ICS854104AGILFT
Packaging: Tape & Reel (TR)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVDS
Categories: Clock/Timing - Clock Buffers,Drivers
Case / Package: TSSOP
Max Frequency: 700 MHz
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1064189-ICS854104AGILFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS854104AGILFT
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generator - SI51210-B08918-GMR - Richardson RFPD
Specs
Device Type Clock Generator
View Details
3 suppliers
CDC586 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC586PAHR - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
8 suppliers
RTC/Clock Chip >> Real-time Clocks (RTC) - RV-8803-C7-32.768KHZ-7PPM-TA105-QA - LCSC Electronics Technology (HK) Limited
Specs
Device Type Real Time Clock
Features / Standards RoHS
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22801KSXC-011-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Features / Standards Lead-Free
View Details