Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS853S111BYILFT ICS853S111BYILFT

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166855-ICS853S111BY ILFT Packaging: Tape & Reel (TR) Number of Circuits: 1 Input: LVDS Number of Pins: 32 Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: TQFP Max Frequency: 2.5 GHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166855-ICS853S111BY ILFT Packaging: Tape & Reel (TR) Number of Circuits: 1 Input: LVDS Number of Pins: 32 Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: TQFP Max Frequency: 2.5 GHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS853S111BYILFT - 1166855-ICS853S111BYILFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS853S111BYILFT
1166855-ICS853S111BYILFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS853S111BYILFT 1166855-ICS853S111BYILFT
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166855-ICS853S111BY ILFT Packaging: Tape & Reel (TR) Number of Circuits: 1 Input: LVDS Number of Pins: 32 Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: TQFP Max Frequency: 2.5 GHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1166855-ICS853S111BYILFT
Packaging: Tape & Reel (TR)
Number of Circuits: 1
Input: LVDS
Number of Pins: 32
Categories: Clock/Timing - Clock Buffers,Drivers
Case / Package: TQFP
Max Frequency: 2.5 GHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1166855-ICS853S111BYILFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS853S111BYILFT
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - CY2SSTV855ZXCT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 170 MHz
View Details
2 suppliers
CDC2536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC2536DB - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
7 suppliers
Rtc, Spi, Rv-2123, 20Ppm, 10Son; Date Format Micro Crystal - 09X0502 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.1 to 5.5 volts
View Details
SOIC Clock and Timing IC - 728-CY22381SXI-186T - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface CMOS
Package Type Tape & Reel
Supply Voltage 3.13 to 3.46 volts
View Details
3 suppliers