Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS853S014AGILFT ICS853S014AGILFT

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029571-ICS853S014AG ILFT Number of Circuits: 1 Mounting: SMD (SMT) Input: CML Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: TSSOP Max Frequency: 2 GHz Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029571-ICS853S014AG ILFT Number of Circuits: 1 Mounting: SMD (SMT) Input: CML Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: TSSOP Max Frequency: 2 GHz Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS853S014AGILFT - 1029571-ICS853S014AGILFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS853S014AGILFT
1029571-ICS853S014AGILFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS853S014AGILFT 1029571-ICS853S014AGILFT
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029571-ICS853S014AG ILFT Number of Circuits: 1 Mounting: SMD (SMT) Input: CML Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: TSSOP Max Frequency: 2 GHz Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029571-ICS853S014AGILFT
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML
Categories: Clock/Timing - Clock Buffers,Drivers
Case / Package: TSSOP
Max Frequency: 2 GHz
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1029571-ICS853S014AGILFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS853S014AGILFT
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 1921207 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
 - CY22392ZXC-398 - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Generator
Package Type SOP; SSOP
Features / Standards RoHS
View Details
2 suppliers
 - CDC303NSR - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Driver
Features / Standards RoHS
View Details
4 suppliers