Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS85352AYILF ICS85352AYILF

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064183-ICS85352AYIL F Number of Circuits: 1 Mounting: SMD (SMT) Input: LVDS Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: TQFP Max Frequency: 700 MHz Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064183-ICS85352AYIL F Number of Circuits: 1 Mounting: SMD (SMT) Input: LVDS Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: TQFP Max Frequency: 700 MHz Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS85352AYILF - 1064183-ICS85352AYILF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS85352AYILF
1064183-ICS85352AYILF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS85352AYILF 1064183-ICS85352AYILF
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064183-ICS85352AYIL F Number of Circuits: 1 Mounting: SMD (SMT) Input: LVDS Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: TQFP Max Frequency: 700 MHz Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064183-ICS85352AYILF
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVDS
Categories: Clock/Timing - Clock Buffers,Drivers
Case / Package: TQFP
Max Frequency: 700 MHz
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1064183-ICS85352AYILF
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS85352AYILF
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Clock/Timing - CY28410OXC-2T - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
View Details
2 suppliers
CDC421A212 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A212RGET - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
6 suppliers
Real Time Clocks - 2195-RV-3028-C8-32.768KHZ-1PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-UCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY22150FZXCTTR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
5 suppliers