Clock Multiplexer IC 2:1 3GHz 16-VFQFN Exposed Pad
IC CLK MULTIPLX 2:1 3GHZ 16VFQFN
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | ICS85301AKLF-ND | ICS85301AKLF |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver |
| Bus Interface | LVPECL | |
| Package Type | Surface Mount; 16-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.46 volts |