Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS83947AYI-147LFT ICS83947AYI-147LFT

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1174329-ICS83947AYI- 147LFT Packaging: Tape & Reel (TR) Number of Circuits: 1 Input: LVTTL Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: LQFP Max Frequency: 250 MHz Alternative Parts (Cross-Reference): ICS83947AYI147LFT; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1174329-ICS83947AYI- 147LFT Packaging: Tape & Reel (TR) Number of Circuits: 1 Input: LVTTL Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: LQFP Max Frequency: 250 MHz Alternative Parts (Cross-Reference): ICS83947AYI147LFT; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS83947AYI-147LFT - 1174329-ICS83947AYI-147LFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS83947AYI-147LFT
1174329-ICS83947AYI-147LFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS83947AYI-147LFT 1174329-ICS83947AYI-147LFT
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1174329-ICS83947AYI- 147LFT Packaging: Tape & Reel (TR) Number of Circuits: 1 Input: LVTTL Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: LQFP Max Frequency: 250 MHz Alternative Parts (Cross-Reference): ICS83947AYI147LFT; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1174329-ICS83947AYI-147LFT
Packaging: Tape & Reel (TR)
Number of Circuits: 1
Input: LVTTL
Categories: Clock/Timing - Clock Buffers,Drivers
Case / Package: LQFP
Max Frequency: 250 MHz
Alternative Parts (Cross-Reference): ICS83947AYI147LFT;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1174329-ICS83947AYI-147LFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS83947AYI-147LFT
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-8263-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Clock/Timing - Clock Buffers, Drivers - CY2314ANZSXC-1T - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
Frequency 100 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Real Time Clocks - 1905189P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; EDIP
Operating Temperature 0.0 C (32 F)
View Details