Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS83940DY-01LF ICS83940DY-01LF

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012872-ICS83940DY-0 1LF Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Number of Pins: 32 Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: LQFP Max Frequency: 250 MHz Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012872-ICS83940DY-0 1LF Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Number of Pins: 32 Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: LQFP Max Frequency: 250 MHz Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS83940DY-01LF - 1012872-ICS83940DY-01LF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS83940DY-01LF
1012872-ICS83940DY-01LF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS83940DY-01LF 1012872-ICS83940DY-01LF
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012872-ICS83940DY-0 1LF Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Number of Pins: 32 Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: LQFP Max Frequency: 250 MHz Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012872-ICS83940DY-01LF
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Number of Pins: 32
Categories: Clock/Timing - Clock Buffers,Drivers
Case / Package: LQFP
Max Frequency: 250 MHz
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1012872-ICS83940DY-01LF
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS83940DY-01LF
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generator - SI51210-B10611-GM - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Device Type Clock Generator
View Details
3 suppliers
CDC2509B 1-to-9 PLL Clock Driver - CDC2509BPW - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
6 suppliers
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TA-QC-T3-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
2 suppliers
 - CY22392ZXC-398 - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Generator
Package Type SOP; SSOP
Features / Standards RoHS
View Details
2 suppliers