Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8302AMI-01LFT ICS8302AMI-01LFT

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012261-ICS8302AMI-0 1LFT Packaging: Tape & Reel (TR) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: SOIC Max Frequency: 250 MHz Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012261-ICS8302AMI-0 1LFT Packaging: Tape & Reel (TR) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: SOIC Max Frequency: 250 MHz Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8302AMI-01LFT - 1012261-ICS8302AMI-01LFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8302AMI-01LFT
1012261-ICS8302AMI-01LFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8302AMI-01LFT 1012261-ICS8302AMI-01LFT
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012261-ICS8302AMI-0 1LFT Packaging: Tape & Reel (TR) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: SOIC Max Frequency: 250 MHz Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012261-ICS8302AMI-01LFT
Packaging: Tape & Reel (TR)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Categories: Clock/Timing - Clock Buffers,Drivers
Case / Package: SOIC
Max Frequency: 250 MHz
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1012261-ICS8302AMI-01LFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8302AMI-01LFT
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - 530FA148M500DG - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Bus Interface LVDS
Features / Standards RoHS
View Details
CD4046B CMOS Micropower Phase-Locked Loop - CD4046BNSRG4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,TSSOP
Supply Voltage 3 to 18 volts
View Details
3 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22381SXI-211-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers