Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS83026BGI-01LF ICS83026BGI-01LF

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166583-ICS83026BGI- 01LF Number of Circuits: 1 Input: LVDS Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: TSSOP Max Frequency: 350 MHz Alternative Parts (Cross-Reference): ICS83026BGI01LF; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166583-ICS83026BGI- 01LF Number of Circuits: 1 Input: LVDS Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: TSSOP Max Frequency: 350 MHz Alternative Parts (Cross-Reference): ICS83026BGI01LF; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS83026BGI-01LF - 1166583-ICS83026BGI-01LF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS83026BGI-01LF
1166583-ICS83026BGI-01LF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS83026BGI-01LF 1166583-ICS83026BGI-01LF
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166583-ICS83026BGI- 01LF Number of Circuits: 1 Input: LVDS Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: TSSOP Max Frequency: 350 MHz Alternative Parts (Cross-Reference): ICS83026BGI01LF; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1166583-ICS83026BGI-01LF
Number of Circuits: 1
Input: LVDS
Categories: Clock/Timing - Clock Buffers,Drivers
Case / Package: TSSOP
Max Frequency: 350 MHz
Alternative Parts (Cross-Reference): ICS83026BGI01LF;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1166583-ICS83026BGI-01LF
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS83026BGI-01LF
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 1581951 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
Clock/Timing - Application Specific - AD9523-1BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1000 MHz
View Details
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351IDBR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
4 suppliers
Clock and Timing IC - 690-RV-8564-C3-32.768KHZ-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
7 suppliers