Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS83026AMILF ICS83026AMILF

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998793-ICS83026AMILF Length: 5 mm Number of Circuits: 1 Mounting: SMD (SMT) Input: LVDS Height: 1.5 mm Number of Pins: 8 Width: 4 mm Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: SOIC Max Frequency: 350 MHz Alternative Parts (Cross-Reference): P2I2305NZG-08SR; 74FCT38075DCGI; PI6CV2304WEX; PI6CV304WEX; 9112AM-27LF; PI6CV2304WE; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Logic Function: Clock
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998793-ICS83026AMILF Length: 5 mm Number of Circuits: 1 Mounting: SMD (SMT) Input: LVDS Height: 1.5 mm Number of Pins: 8 Width: 4 mm Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: SOIC Max Frequency: 350 MHz Alternative Parts (Cross-Reference): P2I2305NZG-08SR; 74FCT38075DCGI; PI6CV2304WEX; PI6CV304WEX; 9112AM-27LF; PI6CV2304WE; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Logic Function: Clock
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS83026AMILF - 998793-ICS83026AMILF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS83026AMILF
998793-ICS83026AMILF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS83026AMILF 998793-ICS83026AMILF
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998793-ICS83026AMILF Length: 5 mm Number of Circuits: 1 Mounting: SMD (SMT) Input: LVDS Height: 1.5 mm Number of Pins: 8 Width: 4 mm Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: SOIC Max Frequency: 350 MHz Alternative Parts (Cross-Reference): P2I2305NZG-08SR; 74FCT38075DCGI; PI6CV2304WEX; PI6CV304WEX; 9112AM-27LF; PI6CV2304WE; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Logic Function: Clock

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998793-ICS83026AMILF
Length: 5 mm
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVDS
Height: 1.5 mm
Number of Pins: 8
Width: 4 mm
Categories: Clock/Timing - Clock Buffers,Drivers
Case / Package: SOIC
Max Frequency: 350 MHz
Alternative Parts (Cross-Reference): P2I2305NZG-08SR; 74FCT38075DCGI; PI6CV2304WEX; PI6CV304WEX; 9112AM-27LF; PI6CV2304WE;
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Logic Function: Clock

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 998793-ICS83026AMILF
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS83026AMILF
Device Type Clock Driver
Package Type Surface Mount; SOIC
Supply Voltage 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generator - SI51210-B11354-GMR - Richardson RFPD
Specs
Device Type Clock Generator
View Details
3 suppliers
CDC318A 1-Line To 18-Line Clock Driver With  I2C Control Interface - CDC318ADLRG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL, TTL
Package Type SSOP
View Details
5 suppliers
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TA-QC-T3-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY22150KFC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
2 suppliers