Renesas Electronics Corporation Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers ICS722MLFT

Description
IC VCXO 3.3V 27MHZ 8-SOIC
Description
IC VCXO 3.3V 27MHZ 8-SOIC
Datasheet Summary
Powered by GS/AI

The ICS722MLFT is a low-cost, low-jitter Voltage Controlled Crystal Oscillator (VCXO) designed for applications requiring a frequency range of 16.2 MHz to 28 MHz. It operates at a supply voltage of 3.3 V and features an on-chip VCXO that allows for frequency adjustment via an external control voltage input (VIN) ranging from 0 to 3.3 V. The device utilizes an inexpensive external pullable crystal, which can be selected based on specific parameters to ensure optimal performance. The ICS722MLFT is packaged in an 8-pin SOIC format and is compliant with RoHS standards. It offers a pull range of 230 ppm and has a drive capability of 12 mA at TTL levels. The device is suitable for applications in multimedia clock synthesis and can replace more expensive discrete VCXO modules. Proper operation requires minimal external components, including a decoupling capacitor and potentially series termination resistors for longer PCB traces. The recommended crystal parameters include an initial accuracy of ±20 ppm and a load capacitance of 14 pF.

Datasheet Summary
Powered by GS/AI

The ICS722MLFT is a low-cost, low-jitter Voltage Controlled Crystal Oscillator (VCXO) designed for applications requiring a frequency range of 16.2 MHz to 28 MHz. It operates at a supply voltage of 3.3 V and features an on-chip VCXO that allows for frequency adjustment via an external control voltage input (VIN) ranging from 0 to 3.3 V. The device utilizes an inexpensive external pullable crystal, which can be selected based on specific parameters to ensure optimal performance. The ICS722MLFT is packaged in an 8-pin SOIC format and is compliant with RoHS standards. It offers a pull range of 230 ppm and has a drive capability of 12 mA at TTL levels. The device is suitable for applications in multimedia clock synthesis and can replace more expensive discrete VCXO modules. Proper operation requires minimal external components, including a decoupling capacitor and potentially series termination resistors for longer PCB traces. The recommended crystal parameters include an initial accuracy of ±20 ppm and a load capacitance of 14 pF.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS722MLFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
ICS722MLFT
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers ICS722MLFT
IC VCXO 3.3V 27MHZ 8-SOIC

IC VCXO 3.3V 27MHZ 8-SOIC

Supplier's Site

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number ICS722MLFT
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-B-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HC4046AN,652 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Through Hole
Frequency 21 MHz
View Details
Real Time Clocks - 1913286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details