IC CLOCK GENERATOR 8-SOIC
Spread Spectrum Clock Generator IC 66.7MHz 1 8-SOIC (0.154", 3.90mm Width)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | ICS7151M-20LF | ICS7151M-20LF |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |
| Package Type | Surface Mount; Surface Mount | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Frequency | 66.7 MHz | 66.7 MHz |
| Bus Interface | CMOS; CMOS |