"Phase Lock Loop (PLL) IC 120MHz 1 8-SOIC (0.154"", 3.90mm Width)"
IC PHASE LOCK LOOP 8SOIC Product overview: ICS663MILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS663MILFT can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 920818-ICS663MILFT
Operating Temperature Range: -40°C ~ 85°C
Features: Phase Lock Loop (PLL) IC 120MHz 1 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS663
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Phase Lock Loop (PLL) IC 120MHz 1 8-SOIC (0.154", 3.90mm Width)
IC PHASE LOCK LOOP 8SOIC
IC PLL BUILDING BLOCK 8-SOIC
IC PLL BUILDING BLOCK 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Clocks |
| Product Number | ICS663MILFT-ND | 728-ICS663MILFT | 920818-ICS663MILFT | ICS663MILFT | ICS663MILFT | ICS663MILFT | ICS663MILFT |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS663MILFT | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Phase Lock Loop (PLL); Clock Generator | Phase Lock Loop (PLL); Clock Generator | Clock Generator | ||
| Bus Interface | CMOS | CMOS | CMOS; CMOS | CMOS; CMOS | CMOS | ||
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | Surface Mount; 8-SOIC | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | Surface Mount; SOIC; Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 5.5 volts | 3.13 to 5.5 volts | 3.13 to 5.5 volts | 3.13 to 5.5 volts | 3.13 to 5.5 volts |