The ICS650R-12 is a clock synthesizer designed for digital video and MPEG-based applications. It provides fixed clock outputs of 13.5 MHz and 27.0 MHz, along with four selectable clock outputs: two processor clocks (PCLK1 and PCLK2), an audio clock (ACLK), and a communications clock (CCLK). The device operates using a 27.0 MHz clock or fundamental crystal, employing analog Phase-Locked Loop (PLL) techniques to ensure low jitter and zero ppm synthesis error in output clocks. This component is packaged in a 20-pin tiny SSOP (QSOP) and is available in RoHS compliant versions. It operates at either 3.3 V or 5.0 V and features a power-down mode that disables the entire chip when both CS1 and CS0 are low. The ICS650R-12 is suitable for applications requiring reliable clock generation with minimal jitter, making it a viable option for engineers looking for a cost-effective solution in clock synthesis.
IC MPEG CLK SYNTHESIZER 20-SSOP
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Clocks |
| Product Number | ICS650R-12 |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |