Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS580M01ILF ICS580M01ILF

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1215470-ICS580M01ILF Length: 9.9 mm Operating Supply Voltage: 3.3 V Height: 1.5 mm Number of Pins: 16 Quiescent Current: 6 mA Width: 3.9 mm Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: SOIC Alternative Parts (Cross-Reference): ICS580M-01ILF; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1215470-ICS580M01ILF Length: 9.9 mm Operating Supply Voltage: 3.3 V Height: 1.5 mm Number of Pins: 16 Quiescent Current: 6 mA Width: 3.9 mm Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: SOIC Alternative Parts (Cross-Reference): ICS580M-01ILF; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS580M01ILF - 1215470-ICS580M01ILF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS580M01ILF
1215470-ICS580M01ILF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS580M01ILF 1215470-ICS580M01ILF
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1215470-ICS580M01ILF Length: 9.9 mm Operating Supply Voltage: 3.3 V Height: 1.5 mm Number of Pins: 16 Quiescent Current: 6 mA Width: 3.9 mm Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: SOIC Alternative Parts (Cross-Reference): ICS580M-01ILF; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V Max Operating Temperature: 85 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1215470-ICS580M01ILF
Length: 9.9 mm
Operating Supply Voltage: 3.3 V
Height: 1.5 mm
Number of Pins: 16
Quiescent Current: 6 mA
Width: 3.9 mm
Categories: Clock/Timing - Clock Buffers,Drivers
Case / Package: SOIC
Alternative Parts (Cross-Reference): ICS580M-01ILF;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.5 V
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1215470-ICS580M01ILF
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS580M01ILF
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Clock/Timing - CY2SSTV857ZXI-27-ND - DigiKey
Specs
Device Type Clock Driver
Bus Interface SSTL
Package Type Surface Mount; "48-TFSOP (0.240"", 6.10mm Width)"
View Details
4 suppliers
CDC2509B 1-to-9 PLL Clock Driver - CDC2509BPW - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
6 suppliers
Real Time Clocks - 2195-RV-4162-C7-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1 to 4.4 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22800FXC-021A - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 100 MHz
View Details
2 suppliers