"Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 2:4 250MHz 16-TSSOP (0.173"", 4.40mm Width)"
IC CLK BUFFER 2:4 250MHZ 16TSSOP
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | ICS558G-01T-ND | ICS558G-01T |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver |
| Bus Interface | CMOS | |
| Package Type | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount |