Renesas Electronics Corporation Application Specific Clock/Timing ICS557G-08T

Description
PCI Express (PCIe) Clock Multiplexer IC 200MHz 1 Output 16-TSSOP
Request a Quote
Description
PCI Express (PCIe) Clock Multiplexer IC 200MHz 1 Output 16-TSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ICS557G-08T is a 2:1 multiplexer chip designed for PCI-Express applications, enabling the selection of one of two HCSL or LVDS input pairs to output a single pair of differential signals. It operates at a voltage of 3.3 V and supports input clock frequencies up to 200 MHz for HCSL and 100 MHz for LVDS. The device is packaged in a 16-pin TSSOP format and features low power consumption. It includes pins for power, ground, input signals, and control functions such as power down and output enable. Proper PCB layout and decoupling capacitor placement are recommended for optimal performance. The chip is suitable for applications requiring reliable clock signal multiplexing in high-speed data environments.

Datasheet Summary
Powered by GS/AI

The ICS557G-08T is a 2:1 multiplexer chip designed for PCI-Express applications, enabling the selection of one of two HCSL or LVDS input pairs to output a single pair of differential signals. It operates at a voltage of 3.3 V and supports input clock frequencies up to 200 MHz for HCSL and 100 MHz for LVDS. The device is packaged in a 16-pin TSSOP format and features low power consumption. It includes pins for power, ground, input signals, and control functions such as power down and output enable. Proper PCB layout and decoupling capacitor placement are recommended for optimal performance. The chip is suitable for applications requiring reliable clock signal multiplexing in high-speed data environments.

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - ICS557G-08T-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
ICS557G-08T-ND
Application Specific Clock/Timing ICS557G-08T-ND
PCI Express (PCIe) Clock Multiplexer IC 200MHz 1 Output 16-TSSOP

PCI Express (PCIe) Clock Multiplexer IC 200MHz 1 Output 16-TSSOP

Buy Now Datasheet
Clock/Timing - Application Specific - ICS557G-08T - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
ICS557G-08T
Clock/Timing - Application Specific ICS557G-08T
IC MUX 2:1 PCI EXPRESS 16-TSSOP

IC MUX 2:1 PCI EXPRESS 16-TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number ICS557G-08T-ND ICS557G-08T
Product Name Application Specific Clock/Timing Clock/Timing - Application Specific
Device Type Clock Generator Clock Generator
Bus Interface LVDS; HCSL
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4001BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22180FSXC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51211-A07222-GMR - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
CDC586 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC586PAHR - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
8 suppliers