Renesas Electronics Corporation Application Specific Clock/Timing ICS557G-03

Description
Ethernet, PCI Express (PCIe) Spread Spectrum Clock Generator, Fanout Buffer (Distribution) IC 200MHz 1 Output 16-TSSOP
Request a Quote Datasheet
Description
Ethernet, PCI Express (PCIe) Spread Spectrum Clock Generator, Fanout Buffer (Distribution) IC 200MHz 1 Output 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - ICS557G-03-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
ICS557G-03-ND
Application Specific Clock/Timing ICS557G-03-ND
Ethernet, PCI Express (PCIe) Spread Spectrum Clock Generator, Fanout Buffer (Distribution) IC 200MHz 1 Output 16-TSSOP

Ethernet, PCI Express (PCIe) Spread Spectrum Clock Generator, Fanout Buffer (Distribution) IC 200MHz 1 Output 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
TSSOP Clock and Timing IC
763-ICS557G-03
TSSOP Clock and Timing IC 763-ICS557G-03
IC CLOCK SOURCE PCI EXP 16-TSSOP Product overview: ICS557G-03 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS557G-03 can be used for catalog matching and distributor lookup.

IC CLOCK SOURCE PCI EXP 16-TSSOP Product overview: ICS557G-03 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS557G-03 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Application Specific - ICS557G-03 - 874229-ICS557G-03 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS557G-03
874229-ICS557G-03
Clock/Timing - Clock/Timing - Application Specific - ICS557G-03 874229-ICS557G-03
Manufacturer: Renesas Electronics America Win Source Part Number: 874229-ICS557G-03 Operating Temperature Range: 0°C ~ 70°C Features: Ethernet, PCI Express (PCIe) Spread Spectrum Clock Generator, Fanout Buffer (Distribution) IC 200MHz 1 Output 16-TSSOP Package: Tube Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICS557-03 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 874229-ICS557G-03
Operating Temperature Range: 0°C ~ 70°C
Features: Ethernet, PCI Express (PCIe) Spread Spectrum Clock Generator, Fanout Buffer (Distribution) IC 200MHz 1 Output 16-TSSOP
Package: Tube
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS557-03
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Application Specific - ICS557G-03 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
ICS557G-03
Clock/Timing - Application Specific ICS557G-03
IC CLOCK SOURCE PCI EXP 16-TSSOP

IC CLOCK SOURCE PCI EXP 16-TSSOP

Supplier's Site Datasheet
Application Specific Clock/Timing - ICS557G-03 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
ICS557G-03
Application Specific Clock/Timing ICS557G-03
Ethernet, PCI Express (PCIe) Spread Spectrum Clock Generator, Fanout Buffer (Distribution) IC 200MHz 1 Output 16-TSSOP

Ethernet, PCI Express (PCIe) Spread Spectrum Clock Generator, Fanout Buffer (Distribution) IC 200MHz 1 Output 16-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number ICS557G-03-ND 763-ICS557G-03 874229-ICS557G-03 ICS557G-03 ICS557G-03
Product Name Application Specific Clock/Timing TSSOP Clock and Timing IC Clock/Timing - Clock/Timing - Application Specific - ICS557G-03 Clock/Timing - Application Specific Application Specific Clock/Timing
Device Type Clock Generator Clock Generator Clock Generator Clock Generator
Bus Interface LVDS; HCSL HCSL, LVDS LVDS; HCSL, LVDS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Tube Surface Mount; 16-TSSOP Surface Mount; Surface Mount Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 2.97 to 3.63 volts 2.97 to 3.63 volts 2.97 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Clock/Timing - 336-2324-5-ND - DigiKey
Specs
Bus Interface HCSL
Package Type Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)"
Supply Voltage 2.97 to 3.63 volts
View Details
2 suppliers
CDC2509B 1-to-9 PLL Clock Driver - CDC2509BPWG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
3 suppliers
I²C Real-Time Clock Module - RV-4162-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Clock and Timing IC - 728-CY2308SXC-4 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface LVCMOS
Package Type Tube
Supply Voltage 3 to 3.6 volts
View Details
3 suppliers